EN
  • EN
  • DE

OZ9992AGN

Part No OZ9992AGN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265039-OZ9992AGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9992AGN CAD Model

Description

The OZ9992AGN is a high-efficiency and high-performance dimming LED controller designed by O2Micro. This controller is primarily used in LCD backlighting applications, providing precise and stable control of LED current. It integrates a variety of features that enhance the overall performance and reliability of LED backlighting systems.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • General LED Backlighting

Features

  • High Efficiency: Optimized for high efficiency, reducing power consumption and heat generation.
  • Precise LED Current Control: Ensures uniform brightness across the display.
  • Wide Dimming Range: Supports a wide dimming range, allowing for dynamic brightness adjustment.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • PWM Dimming: Supports PWM dimming for accurate brightness control.
  • Analog Dimming: Supports analog dimming for flexible brightness control.

Benefits

  • Improved Display Quality: Provides stable and uniform brightness, resulting in better image quality.
  • Reduced Power Consumption: High efficiency operation minimizes power consumption.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage and current surges.
  • Flexible Dimming Control: Supports both PWM and analog dimming methods.
  • Simplified System Design: Reduces external component count, simplifying the overall system design.

Additional Details

The OZ9992AGN typically operates with an external MOSFET to drive the LED string. The controller employs advanced control algorithms to maintain a constant LED current, regardless of variations in input voltage or LED forward voltage. The integrated protection features safeguard the controller and the LED string from potential damage. It's commonly used in LCD backlighting applications where consistent brightness and power efficiency are critical.

The device is usually available in a compact package, making it suitable for space-constrained applications. It requires external components such as resistors, capacitors, and an inductor for proper operation. Detailed application notes and design guidelines are available from O2Micro to assist designers in implementing the OZ9992AGN in their systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess