EN
  • EN
  • DE

OZ9993HN-A2-O-TR

Part No OZ9993HN-A2-O-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265041-OZ9993HN-A2-O-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9993HN-A2-O-TR CAD Model

Description

The OZ9993HN-A2-O-TR is a highly integrated LED backlight controller designed by O2Micro. It is primarily utilized in LCD display applications, providing efficient and precise control of LED current to ensure consistent brightness and image quality. The device incorporates multiple protection features to enhance system reliability and longevity.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Industrial Displays

Features

  • High Efficiency: Optimized for energy-efficient operation, minimizing power consumption and heat generation.
  • Precise LED Current Control: Ensures uniform brightness across the display panel.
  • Wide Dimming Range: Supports a broad dimming range for dynamic brightness adjustment.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for accurate brightness control and flicker-free operation.
  • Analog Dimming: Provides analog dimming capability for flexible brightness control options.

Benefits

  • Improved Display Quality: Delivers consistent and uniform brightness, enhancing the overall viewing experience.
  • Reduced Power Consumption: High-efficiency operation minimizes energy usage.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage and current anomalies.
  • Flexible Dimming Control: Supports both PWM and analog dimming methods for versatile brightness adjustment.
  • Simplified System Design: Reduces the number of external components required, streamlining system design.

Additional Details

The OZ9993HN-A2-O-TR requires an external MOSFET to drive the LED string. The controller uses advanced control algorithms to maintain stable LED current, compensating for variations in input voltage and LED forward voltage. It is designed to operate with a minimum number of external components, simplifying the design process.

The "-TR" suffix signifies that the device is supplied in tape and reel packaging for automated assembly. The device integrates protection features to safeguard the controller and the LED string from damage. The OZ9993HN-A2-O-TR is commonly used in applications where consistent brightness, power efficiency, and system reliability are crucial.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess