EN
  • EN
  • DE

7PA25E

Part No 7PA25E
Manufacturer Ohmite
Catalog Resistors Accessories
Description MOUNTING HDWE THRU BOLT 2.75\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Mounting Hardware
For Use With/Related Products Ohmite 200, 210, 270 Series Resistors
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1585592-7PA25E
Ultra Librarian 3D Model Ultra Librarian 7PA25E CAD Model

Description

N

You May Also Be Interested in

Ohmite
MOUNTING CLIPS D8212-5
Need more? Email Us
Ohmite
MOUNTING HDWE THRU BOLT 7.313
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 3.3K OHM 16SOIC
Need more? Email Us
Ohmite
BRACKET MOUNTING FOR 100W RES
Need more? Email Us
Ohmite
MOUNTING BRACKET 25/50/75W
Need more? Email Us
Ohmite
MOUNTING HDWR BRACKET SLOTTED
Need more? Email Us
Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
Ohmite
MOUNTING HDWE THRU BOLT 4.75\
Need more? Email Us
Ohmite
MOUNTING BRACKETS PACK OF 10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess