EN
  • EN
  • DE

RHCA-201Q43U

Part No RHCA-201Q43U
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Description RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149998-RHCA-201Q43U
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-201Q43U CAD Model

Description

The RHCA-201Q43U is a surge absorber manufactured by Okaya Electric America, Inc. It is designed to protect electronic circuits from voltage surges, typically caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). These surge absorbers are crucial components in ensuring the reliability and longevity of sensitive electronic equipment.

Applications:

  • Power Supplies: Used to protect the input stage of power supplies from voltage spikes.
  • Telecommunications Equipment: Safeguards sensitive communication lines and equipment from lightning-induced surges.
  • Industrial Control Systems: Protects programmable logic controllers (PLCs) and other control devices from transient voltages.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer devices to enhance their durability.
  • LED Lighting: Protects LED drivers and LED modules from voltage surges, ensuring consistent performance and extended lifespan.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage surges to protect downstream components.
  • Compact Size: Allows for easy integration into various electronic designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental safety.
  • High Insulation Resistance: Provides excellent insulation to prevent leakage current.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic circuits from damage caused by voltage surges, improving overall reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to surge events, reducing downtime and maintenance costs.
  • Increased Lifespan: Extends the lifespan of electronic devices by protecting them from the harmful effects of voltage transients.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Safety: Enhances the safety of electronic equipment by preventing potential fire hazards and electrical shocks.

The RHCA-201Q43U provides a robust solution for surge protection in a variety of applications. Its fast response time and high surge current capability make it an ideal choice for safeguarding sensitive electronic components. It offers peace of mind, knowing that your valuable electronics are shielded from potentially damaging voltage fluctuations.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Rohm Semiconductor
Need more? Email Us
NEC
Lowest to $0.6537
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5652 $50.8680
220+ $0.4638 $102.0360
335+ $0.4493 $150.5155
460+ $0.4348 $200.0080
595+ $0.4203 $250.0785
800+ $0.3768 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess