EN
  • EN
  • DE

RHCA-301Q31U

Part No RHCA-301Q31U
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Description RHCA3216 Series; Surge Protector with 300 Sparkover VDC and 30% Tolerance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1110231-RHCA-301Q31U
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-301Q31U CAD Model

Description

The RHCA-301Q31U is a radial leaded Transient Voltage Suppressor (TVS) diode manufactured by Okaya Electric America, Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications

  • Protection of I/O Interfaces
  • Data Lines Protection
  • Signal Line Protection
  • Power Supply Protection
  • Automotive electronics
  • Industrial control systems

Features

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Unidirectional configuration
  • RoHS compliant
  • Radial leaded package for easy PCB mounting

Benefits

  • Protects sensitive electronics from damaging voltage surges.
  • Extends the lifespan of electronic equipment.
  • Improves system reliability.
  • Simplifies circuit design.
  • Reduces downtime and repair costs.

Technical Specifications

The RHCA-301Q31U features a stand-off voltage of approximately 30V and a breakdown voltage of approximately 33.3V. It boasts a peak pulse current rating determined by the specific waveform and duration of the surge event. The clamping voltage is typically in the range of 49V at the specified peak pulse current. This TVS diode is designed for operation within a temperature range that suits standard industrial and commercial applications. Its compact radial package simplifies board layout and assembly, while its unidirectional configuration provides optimized protection for DC circuits.

Okaya Electric America, Inc. is known for its high-quality surge protection devices, and the RHCA-301Q31U reflects this commitment to reliability and performance.

You May Also Be Interested in

Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Chilisin
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Renesas Electronics America
RD11SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.0335
Ricoh
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess