EN
  • EN
  • DE

M51V16165F-60

Part No M51V16165F-60
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074074-M51V16165F-60
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M51V16165F-60 CAD Model

Description

The M51V16165F-60 is a high-speed CMOS synchronous dynamic RAM (SDRAM) manufactured by OKI/Metcal. It is organized as 1,048,576 words x 16 bits x 2 banks and designed for memory applications that require high bandwidth and low latency. This SDRAM is suitable for use in graphics cards, networking equipment, and other high-performance systems.

Applications:

  • Graphics Cards: Used as frame buffer memory for rendering and displaying images.
  • Networking Equipment: Employed in routers, switches, and other networking devices to store packet data and routing tables.
  • High-Performance Computing: Utilized in servers and workstations for fast data access and processing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access.

Features:

  • High-Speed Operation: Operates at a clock frequency of up to 166 MHz, providing high bandwidth.
  • Synchronous Interface: Allows for precise timing and control of memory access.
  • Double Bank Architecture: Enables concurrent access to two banks of memory, improving performance.
  • Burst Mode Operation: Supports burst read and write operations for efficient data transfer.
  • Auto Refresh: Automatically refreshes memory cells to maintain data integrity.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation.

Benefits:

  • Increased System Performance: High-speed operation and synchronous interface improve overall system performance.
  • Efficient Data Transfer: Burst mode operation enables efficient data transfer, reducing latency.
  • Reliable Data Storage: Auto refresh ensures data integrity and prevents data loss.
  • Reduced Power Consumption: Low power consumption minimizes heat generation and extends battery life in portable devices.
  • Compact Size: Allows for smaller and more compact system designs.

Additional Details:

The M51V16165F-60 typically operates with a supply voltage of 3.3V. It supports various burst lengths and access modes, which can be configured through the control pins. The SDRAM is packaged in a standard TSOP package. Detailed electrical characteristics, such as timing parameters, refresh rates, and power consumption figures, can be found in the official OKI/Metcal datasheet for this device.

The M51V16165F-60 provides a cost-effective and high-performance memory solution for a wide range of applications. Its features, such as burst mode operation and auto refresh, contribute to its overall efficiency and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess