EN
  • EN
  • DE

MSM514100D-60SJDR1

Part No MSM514100D-60SJDR1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080433-MSM514100D-60SJDR1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514100D-60SJDR1 CAD Model

Description

The MSM514100D-60SJDR1 is a Dynamic Random Access Memory (DRAM) chip manufactured by OKI/Metcal. This DRAM is designed for high-performance applications that demand fast and reliable data access.

Applications:

  • High-performance computing
  • Graphics processing units (GPUs)
  • Embedded systems with high memory requirements
  • Industrial automation systems
  • Telecommunications equipment

Features:

  • High-speed data access with a 60ns access time.
  • High-density DRAM for efficient memory utilization.
  • Low power consumption for extended battery life.
  • TTL compatible inputs and outputs for easy system integration.
  • SJDR1 package variant, likely indicating specific testing or packaging standards.

Benefits:

  • Enables faster system performance due to quick data retrieval.
  • Reduces overall power consumption, beneficial for portable devices.
  • Simplifies integration into existing systems with TTL compatibility.
  • Ensures reliable memory operation under various conditions.
  • The SJDR1 package meets specific quality and reliability standards.

The MSM514100D-60SJDR1 is well-suited for applications requiring a blend of speed, capacity, and dependability. The 'SJDR1' likely denotes adherence to particular quality or environmental standards. This DRAM chip is commonly used in systems where high-speed data processing and consistent performance are crucial.

Technical Specifications:

  • Access Time: 60ns
  • Operating Voltage: Typically 5V
  • Package Type: SOJ (Small Outline J-lead) or similar, indicated by SJ
  • Operating Temperature Range: Standard commercial temperature range

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess