EN
  • EN
  • DE

MSM5265G3BK-M-7

Part No MSM5265G3BK-M-7
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004177-MSM5265G3BK-M-7
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM5265G3BK-M-7 CAD Model

Description

The MSM5265G3BK-M-7 is a high-speed DRAM (Dynamic Random-Access Memory) chip manufactured by OKI/Metcal. This memory component is designed for applications requiring substantial memory capacity and fast data access. It is commonly used in computer systems, graphics cards, and other devices where dynamic memory allocation is essential.

Applications:

  • Computer main memory
  • Graphics cards
  • Video game consoles
  • Printers
  • Digital signal processing (DSP) systems
  • Networking equipment
  • Industrial control systems

Features:

  • High-speed data access: Optimized for fast read and write operations.
  • Dynamic memory: Requires periodic refresh cycles to maintain data integrity.
  • Large memory capacity: Provides ample storage space for demanding applications.
  • Low power consumption: Designed for efficient power usage.
  • Multiplexed address inputs: Reduces the number of pins required for addressing.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic components.

Benefits:

  • Enhanced system performance: Fast data access speeds improve overall system responsiveness.
  • Cost-effective memory solution: Offers a balance between performance and cost.
  • High storage capacity: Provides sufficient memory for complex applications and large datasets.
  • Easy integration: TTL compatibility simplifies interfacing with other system components.
  • Reduced board space: Multiplexed address inputs minimize the number of pins, allowing for more compact designs.

Additional Details:

The MSM5265G3BK-M-7 utilizes dynamic memory cells, which require periodic refresh cycles to maintain stored data. This design allows for higher memory density compared to static RAM (SRAM), but necessitates the use of refresh circuitry. The chip features multiplexed address inputs, which reduce the number of pins required for addressing a large memory space. This helps to minimize board space and simplify PCB layout. The device is designed for compatibility with TTL logic levels, ensuring easy interfacing with other digital components in the system. It finds application in a wide range of systems requiring dynamic memory, including computer main memory, graphics cards, and embedded systems.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess