EN
  • EN
  • DE

MSM80C154RS

Part No MSM80C154RS
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008767-MSM80C154RS
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM80C154RS CAD Model

Description

The MSM80C154RS is a CMOS Microcontroller manufactured by OKI/Metcal. This microcontroller is designed for embedded applications requiring low power consumption and efficient processing capabilities. It's a versatile component suitable for a variety of control and automation tasks.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems.
  • Medical Devices: Integrated into portable medical instruments and monitoring equipment.
  • Telecommunications Equipment: Used in network devices and communication systems.

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Integrated Timers/Counters: Includes multiple timers and counters for precise timing and control.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial communication protocols.
  • Interrupt Handling: Features a robust interrupt handling mechanism for real-time applications.
  • I/O Ports: Provides a variety of programmable input/output ports for interfacing with external devices.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures stable and reliable operation in harsh environments.
  • Versatile Functionality: Supports a wide range of applications with its integrated peripherals.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded systems.
  • Simplified Development: Well-documented and supported with development tools and resources.

Additional Details:

The MSM80C154RS operates within a specified voltage range and temperature range, as detailed in the manufacturer's datasheet. The package type may vary, but it typically comes in a standard surface-mount package for ease of integration onto PCBs. It often incorporates built-in watchdog timers for fault tolerance. The microcontroller contains internal memory (RAM and ROM) for program and data storage. Consult the datasheet for specific details on memory size, operating frequencies, and pin configurations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess