EN
  • EN
  • DE

MSM80C31FRS

Part No MSM80C31FRS
Manufacturer OKI/Metcal
Description Microcontroller, 8-BIT, 8051 Cpu, Cmos, DIP, 40PIN, Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219617-MSM80C31FRS
Categories Custom Parts
Manufacturer OKI/Metcal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSM80C31FRS CAD Model

Description

The MSM80C31FRS is a CMOS single-chip 8-bit microcontroller manufactured by OKI/Metcal (originally OKI Semiconductor). It's a low-power version of the industry-standard 8051 architecture, designed for embedded control applications where power efficiency and processing capability are required.

Applications

  • Industrial control systems
  • Consumer electronics
  • Instrumentation and measurement equipment
  • Automotive electronics
  • Embedded systems in general

Features

  • 8051 architecture: Compatible with a wide range of development tools and software.
  • CMOS technology: Provides low power consumption.
  • On-chip RAM and ROM: Includes internal memory for program and data storage.
  • Timers and counters: Facilitates timing and counting functions.
  • Serial communication interface: Enables communication with other devices.
  • Interrupt controller: Supports interrupt-driven operation.

Benefits

  • Low power consumption: Extends battery life in portable applications.
  • Versatile application: Suitable for a wide range of embedded control tasks.
  • Easy to program: Compatible with industry-standard 8051 tools.
  • Cost-effective solution: Offers a balance of performance and price.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The MSM80C31FRS typically operates from a 5V power supply. It features multiple I/O ports for interfacing with external devices. The microcontroller's instruction set is based on the 8051 architecture, which is well-documented and widely supported. It is often used in applications where a balance of performance, power consumption, and cost is required. The inclusion of timers, serial interfaces, and interrupt capabilities makes it suitable for a variety of real-time control applications. The specific clock speed and memory configurations will vary depending on the exact model. Datasheets will specify the maximum operating frequency, RAM size, and ROM size.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess