EN
  • EN
  • DE

MSM80C88A-10R3

Part No MSM80C88A-10R3
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013076-MSM80C88A-10R3
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM80C88A-10R3 CAD Model

Description

The MSM80C88A-10R3 is a CMOS version of the Intel 8088 8-bit microprocessor, manufactured by OKI/Metcal. It's a cost-effective processor widely used in embedded systems, industrial control equipment, and legacy PC-compatible devices. The '-10' suffix indicates a maximum clock frequency of 10 MHz. The 'R3' likely signifies a specific production revision or packaging variation.

Applications:

  • Embedded Systems: Used as a controller in various embedded applications, such as industrial machinery and consumer electronics.
  • Industrial Control Equipment: Employed in programmable logic controllers (PLCs), motor controllers, and other industrial automation systems.
  • Legacy PC-Compatible Devices: Found in older PCs, single-board computers, and expansion cards requiring 8088 compatibility.
  • Data Acquisition Systems: Utilized in systems that collect and process data from sensors and other input devices.
  • Instrumentation: Integrated into measurement and testing equipment.

Features:

  • 8-bit Data Bus: Transfers data 8 bits at a time, providing compatibility with simpler peripherals and memory.
  • 16-bit Internal Architecture: Uses 16-bit registers and ALU for efficient data processing.
  • 1 MB Addressable Memory: Can directly address up to 1 MB of RAM, sufficient for many embedded applications.
  • Clock Speed: Operates at a maximum frequency of 10 MHz.
  • CMOS Technology: Uses CMOS technology for low power consumption and high noise immunity.
  • Multiplexed Address/Data Bus: Reduces pin count by multiplexing address and data signals on the same pins.

Benefits:

  • Cost-Effectiveness: Provides a low-cost processing solution for a variety of applications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Wide Availability: The 8088 architecture is well-established and supported by a wide range of development tools.
  • Compact Size: The processor is available in a variety of packages suitable for space-constrained applications.
  • Legacy Compatibility: Offers compatibility with existing 8088-based systems and software.

Additional Details:

The MSM80C88A-10R3 supports a variety of interrupt handling mechanisms, including hardware interrupts and software interrupts. It also provides a set of arithmetic and logical instructions for performing various operations on data. The processor requires a 5V power supply and operates within a specified temperature range. The package type is typically a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). The R3 suffix likely indicates a specific revision level or packaging variant. Consult the OKI/Metcal datasheet for detailed specifications and application information.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess