The MSM82C54-2GS-K is a programmable interval timer/counter manufactured by OKI/Metcal. It is a highly versatile component designed for generating accurate timing signals and counting events in a wide range of digital systems.
Applications
- Real-time clocks
- Event counters
- Frequency generators
- Pulse width modulators
- Industrial control systems
- Microprocessor based systems
Features
- Three independent 16-bit counters
- Programmable modes of operation (e.g., square wave generator, rate generator, hardware triggered strobe)
- Binary or BCD counting
- Read/write capability of counter contents
- Single +5V power supply
- TTL compatible inputs and outputs
Benefits
- Provides precise timing and counting functions, essential for many applications.
- Reduces the need for external timing circuits, simplifying system design.
- Offers flexibility through programmable operating modes to adapt to various timing requirements.
- Simplifies integration with microprocessor systems due to its read/write capability.
- Enhances system reliability with its robust design and TTL compatibility.
Additional Details
The MSM82C54-2GS-K operates from a single +5V power supply and features TTL compatible inputs and outputs for easy interfacing with other digital logic circuits. Each of the three 16-bit counters can be programmed independently to operate in different modes, making it suitable for a diverse set of timing and counting applications. The device utilizes a control register, which is accessed by the microprocessor to configure the operating mode and initial count value for each counter. The counters can be programmed to count in either binary or BCD format, further enhancing its adaptability. The device package is designed for easy integration into printed circuit boards (PCBs). Its programmable features and robust design make it a reliable solution for applications requiring precise timing and counting control.