The MSM9004-04GS-BK is a soldering iron tip manufactured by OKI/Metcal. It is designed for use with Metcal soldering stations and provides precise heat transfer for soldering various electronic components.
Applications:
- Soldering surface mount components (SMD)
- Soldering through-hole components
- Rework and repair of electronic assemblies
- Fine pitch soldering
- General purpose soldering
Features:
- Tip geometry: GS (Knife)
- Tip width: 0.4mm
- Designed for Metcal soldering systems
- High thermal conductivity
- Durable construction
- Precise heat control
- Black finish
Benefits:
- Precise soldering: The fine tip allows for accurate placement of solder and minimizes the risk of bridging.
- Efficient heat transfer: The high thermal conductivity ensures rapid and consistent heating of the solder joint.
- Long lifespan: The durable construction ensures long-lasting performance and reduces the need for frequent replacements.
- Improved soldering quality: The precise heat control allows for consistent solder joints and minimizes the risk of overheating.
- Reduced rework: Accurate solder placement reduces the likelihood of errors and the need for rework.
Additional Details:
The MSM9004-04GS-BK soldering tip is compatible with various Metcal soldering stations. It is designed for lead-free soldering and provides excellent wetting characteristics. The tip's geometry allows for easy access to tight spaces and components. Its black finish provides improved visibility and reduces glare.
Proper maintenance, including regular cleaning, is essential for maximizing the lifespan of the soldering tip. Avoid using excessive force when soldering to prevent damage to the tip or the components being soldered. Store the tip in a safe place when not in use to protect it from damage.