EN
  • EN
  • DE

DP7700-A05

Part No DP7700-A05
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description High Speed Load/strain Meters And Process/voltmeters, Dual Differential Inputs Available
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056334-DP7700-A05
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP7700-A05 CAD Model

Description

The DP7700-A05 is a digital panel meter manufactured by Omega Engineering. It's designed to display process signals, such as temperature, pressure, flow, and other industrial parameters. This panel meter provides a clear and accurate visual representation of the measured value.

Applications

  • Process Control Systems: Used to monitor and display process variables in industrial control systems.
  • Laboratory Equipment: Displays readings from sensors in laboratory setups.
  • Manufacturing Processes: Monitors and displays parameters in various manufacturing processes.
  • Environmental Monitoring: Used to display data from environmental sensors.
  • HVAC Systems: Monitors and displays temperature and other parameters in heating, ventilation, and air conditioning systems.

Features

  • Large LED Display: Offers a bright and easy-to-read display for clear visibility.
  • Universal Input: Accepts a wide range of input signals, including voltage, current, and temperature sensors.
  • Scalable Display: Allows for custom scaling of the input signal to display the desired engineering units.
  • Alarm Outputs: Provides alarm outputs for indicating out-of-range conditions.
  • Easy Configuration: Simple and intuitive configuration for setting up the display parameters.

Benefits

  • Accurate Monitoring: Provides accurate and reliable monitoring of process variables.
  • Easy Readability: Large LED display ensures clear visibility from a distance.
  • Versatile Input Options: Universal input allows for compatibility with a wide range of sensors.
  • Alarm Indication: Alarm outputs provide timely notification of out-of-range conditions.
  • Simplified Setup: Easy configuration streamlines the setup process.

Additional Details

The Omega DP7700 series is known for its reliability and versatility in industrial applications. The '-A05' suffix likely indicates a specific configuration or model within the series. Specifications to consider when using the DP7700-A05 include the input signal range, display resolution, and alarm output capabilities. Refer to the Omega Engineering datasheet for detailed electrical and mechanical specifications, as well as programming instructions.

You May Also Be Interested in

Sagami
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess