EN
  • EN
  • DE

PXM01MD0-010BARG5T

Part No PXM01MD0-010BARG5T
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Pressure Transducers: Hi Quality
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078329-PXM01MD0-010BARG5T
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXM01MD0-010BARG5T CAD Model

Description

The PXM01MD0-010BARG5T is a pressure transducer manufactured by Omega Engineering. It is designed to measure pressure in various industrial and laboratory applications. It converts pressure into an electrical signal that can be easily read by data acquisition systems, controllers, or other electronic devices. The “-010BAR” indicates that it's a 0-10 bar pressure sensor. The “G” likely means gauge pressure, relative to atmospheric.

Applications:

  • Hydraulic systems
  • Pneumatic systems
  • Process control
  • HVAC systems
  • Liquid level measurement

Features:

  • Stainless steel construction
  • High accuracy
  • Excellent long-term stability
  • Various pressure ranges available
  • Wide operating temperature range

Benefits:

  • Reliable pressure measurement in harsh environments
  • Accurate data for process monitoring and control
  • Long-term stability reduces the need for frequent recalibration
  • Versatile application in various industries
  • Easy integration with existing systems

Additional Details:

The PXM01MD0-010BARG5T typically provides an analog output signal, such as 4-20 mA or 0-10 VDC, proportional to the measured pressure. The specific output signal type and electrical connections are detailed in the Omega Engineering datasheet. The sensor's operating temperature range and pressure overload limits should be carefully considered for the application. It is essential to ensure compatibility of the sensor's wetted materials with the measured fluid or gas to prevent corrosion or damage. It is used to accurately measure and monitor pressure in a wide range of industrial processes and systems. Consult the datasheet for information on accuracy, linearity, and hysteresis, as well as specific wiring instructions. The 5T probably denotes the connection type, which will be described in the datasheet.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess