EN
  • EN
  • DE

SC-3662

Part No SC-3662
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Liquid Test Equipment: Chemical Test
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995028-SC-3662
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC-3662 CAD Model

Description

The SC-3662 is a thermocouple connector manufactured by Omega Engineering. This connector is designed for reliable and accurate connection of thermocouple wires to instruments and devices. It ensures proper polarity and minimal signal loss, which is critical for precise temperature measurements.

Applications

  • Temperature Measurement Systems: Used in various temperature sensing applications in industries such as manufacturing, HVAC, and automotive.
  • Laboratory Equipment: Employed in scientific instruments and experimental setups where accurate temperature readings are essential.
  • Industrial Process Control: Integrated into control systems for monitoring and regulating temperatures in industrial processes.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for efficient temperature control.
  • Automotive Testing: Applied in automotive research and development for monitoring engine and exhaust temperatures.

Features

  • Thermocouple Type: Designed to accommodate specific thermocouple types (e.g., K, J, T, E) for accurate temperature measurement.
  • Color-Coded: Color-coded connectors ensure correct polarity, preventing errors in temperature readings.
  • Durable Construction: Made from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • Easy to Use: Simple and quick to connect and disconnect, facilitating efficient setup and maintenance.
  • Miniature Size: Compact design for space-saving installation.

Benefits

  • Accurate Temperature Measurement: Ensures precise and reliable temperature readings, minimizing errors.
  • Reliable Connection: Provides a secure and stable connection, preventing signal loss and interference.
  • Easy Installation: Simplifies the setup process, saving time and effort.
  • Durable Performance: Withstands harsh environments, ensuring long-lasting performance.
  • Versatile Compatibility: Compatible with various thermocouple types and instruments.

Technical Specifications: The SC-3662 is typically made from durable plastic or ceramic materials. It supports a specific range of wire gauges. The connector is color-coded according to the thermocouple type to ensure correct polarity. It is designed to withstand a wide temperature range, typically from -29°C to 220°C (-20°F to 428°F). Refer to the official Omega Engineering datasheet for precise specifications.

In summary, the SC-3662 thermocouple connector from Omega Engineering is a reliable and accurate solution for connecting thermocouple wires in various temperature measurement applications, ensuring precise readings and durable performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,781 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess