EN
  • EN
  • DE

OV02718-H77A-2B

Part No OV02718-H77A-2B
Manufacturer OmniVision Technologies Inc
Catalog Image Sensors, Camera
Description HD CAMERACHIP SENSOR 1080P 77CSP / CMOS with Processor Image Sensor 1920H x 1080V 2.8µm x 2.8µm 77-CSP (6.54x5.73)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr OmniVision Technologies Inc
Series CameraChip™
Package Tray
Type CMOS with Processor
Pixel Size 2.8µm x 2.8µm
Active Pixel Array 1920H x 1080V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Package / Case 77-BGA, CSPBGA
Supplier Device Package 77-CSP (6.54x5.73)
Temperature Range - Operating -30°C ~ 85°C (TJ)
MSL Level 3 (168 Hours)
Other Names 884-OV02718-H77A-2B
Standard Package 480
Win Source Part Number 1181153-OV02718-H77A-2B
Ultra Librarian 3D Model Ultra Librarian OV02718-H77A-2B CAD Model

Description

The OV02718-H77A-2B is an image sensor manufactured by OmniVision Technologies Inc.

  • Category: Sensors, Transducers
  • Series: CameraChip™
  • Type: CMOS with Processor
  • Win Source Part Number: 1181153-OV02718-H77A-2B
  • Package: Tray
  • Standard Package: 480
  • Pixel Size: 2.8µm x 2.8µm
  • Active Pixel Array: 1920H x 1080V
  • Frames per Second: 30
  • Voltage Supply: 1.7V ~ 1.9V
  • Package/Case: 77-BGA, CSPBGA
  • Supplier Device Package: 77-CSP (6.54x5.73)
  • Operating Temperature: -30°C ~ 85°C (TJ)
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess