EN
  • EN
  • DE

OV05633-V58A

Part No OV05633-V58A
Manufacturer OmniVision Technologies Inc
Catalog Image Sensors, Camera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Image Sensors,Camera
Manufacturer OmniVision Technologies Inc
Win Source Part Number 341573-OV05633-V58A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV05633-V58A CAD Model

Description

The OmniVision OV05633-V58A is a high-performance 5-megapixel CMOS image sensor designed for a wide range of mobile and embedded imaging applications. This sensor leverages OmniVision's advanced OmniPixel3-HS™ technology to deliver exceptional image quality, high sensitivity, and low-light performance. Its compact size and low power consumption make it ideal for integration into space-constrained devices.

Applications

  • Mobile phone cameras: Primary camera for smartphones and feature phones.
  • Tablets: Front-facing and rear-facing cameras for tablets.
  • Notebooks and Webcams: Integrated cameras for video conferencing and image capture.
  • Surveillance systems: Security cameras and video surveillance equipment.
  • Automotive applications: Driver monitoring systems and rear-view cameras.

Features

  • 5-megapixel resolution: Captures detailed and high-resolution images.
  • OmniPixel3-HS™ technology: Delivers enhanced sensitivity and low-light performance.
  • Compact size: Facilitates integration into space-constrained devices.
  • Low power consumption: Extends battery life in mobile devices.
  • High frame rate: Supports smooth video recording and capture.
  • Digital video port (DVP) output: Provides a standard interface for connecting to image processors.
  • Automatic black level calibration (ABLC): Ensures accurate color reproduction.
  • Programmable controls: Allows for flexible image parameter adjustments.

Benefits

  • Superior image quality: Captures sharp, clear, and vibrant images in various lighting conditions.
  • Excellent low-light performance: Enables high-quality image capture in dimly lit environments.
  • Compact design: Facilitates easy integration into small form-factor devices.
  • Extended battery life: Reduces power consumption for longer operation.
  • Versatile applications: Suitable for a wide range of imaging applications.
  • Simplified integration: DVP output streamlines connection to image processors.
  • Accurate color reproduction: ABLC ensures consistent and faithful color rendition.
  • Customizable image settings: Programmable controls allow for fine-tuning image parameters to meet specific application requirements.

Additional Details

The OV05633-V58A sensor supports various output formats, including YUV and RGB. It also incorporates advanced features such as lens shading correction and defect pixel correction to further enhance image quality. The sensor's operating temperature range is typically -30°C to +70°C, making it suitable for use in a variety of environments. Its pixel size and array size contribute to its high resolution and clear image capture capabilities. Detailed specifications are available in the product datasheet.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess