EN
  • EN
  • DE

OV2665

Part No OV2665
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264435-OV2665
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OV2665 CAD Model

Description

The OV2665 is a 1/5 inch CMOS image sensor from OmniVision Technologies. It's designed for cost-effective and compact camera solutions. It provides SXGA resolution (1280x1024) and is typically used in mobile phone applications and other embedded vision devices.

Applications:

  • Mobile Phones: Used as a front or rear camera in budget smartphones and feature phones.
  • Tablet Computers: Can be integrated into tablet devices for basic image and video capture capabilities.
  • Toys and Educational Robots: Used in image-based toys and robotics projects where cost is a primary constraint.
  • Low-Resolution Security Cameras: Can be found in basic surveillance systems where high resolution is not required.

Features:

  • SXGA Resolution (1280x1024): Provides reasonable image detail for its size and price range.
  • Compact Size: Enables integration into small form factor devices.
  • Automatic Image Control: Includes automatic exposure, white balance, and gain control for simplified image processing.
  • Digital Video Port (DVP) Output: Standard interface for connecting to image processors.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.

Benefits:

  • Cost-Effective Imaging: Offers a low-cost solution for adding camera functionality to various devices.
  • Simplified Integration: Automatic image controls and standard DVP interface reduce development time.
  • Compact Design: Allows for integration into space-constrained applications.
  • Adequate Image Quality: Provides sufficient image quality for basic camera functions.

Technical Specifications:

The OV2665 is typically powered by 1.8V for analog and 2.8V for I/O. It supports various output formats including YUV422 and RGB565. The sensor includes built-in lens shading correction and defect pixel correction to enhance image quality. It is designed for operation within a wide temperature range to ensure stable performance. Datasheets and application notes provide detailed information about register settings and integration guidelines.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess