EN
  • EN
  • DE

OV3610-C00B

Part No OV3610-C00B
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264442-OV3610-C00B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV3610-C00B CAD Model

Description

The OmniVision OV3610-C00B is a CameraChip™ sensor designed for mobile phone camera applications. This is a variant of OV3610, offering similar capabilities with potential modifications to enhance specific performance aspects. This sensor delivers high-quality 3-megapixel images and video, integrating advanced features for improved performance in various lighting conditions. It is a compact and low-power solution, making it suitable for integration into space-constrained mobile devices.

Applications:

  • Mobile Phone Cameras: Used as the primary camera sensor in mobile phones for capturing still images and video.
  • Digital Cameras: Integrated into compact digital cameras requiring high-resolution imaging.
  • Security Cameras: Employed in security systems for video surveillance purposes.
  • Automotive Applications: Used in dashboard cameras and rear-view camera systems.

Features:

  • 3-Megapixel Resolution: Captures images at a resolution of 2048 x 1536 pixels.
  • OmniPixel3-HS™ Technology: Utilizes OmniVision's high-sensitivity pixel technology for improved low-light performance.
  • Integrated Image Signal Processor (ISP): Includes an ISP for auto white balance, auto exposure, and color processing.
  • Digital Video Port (DVP) Interface: Provides a standard digital interface for easy integration with host processors.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.
  • Compact Size: Small form factor for integration into space-constrained applications.

Benefits:

  • High-Quality Imaging: Delivers sharp, detailed images and video.
  • Superior Low-Light Performance: OmniPixel3-HS technology ensures excellent image quality even in challenging lighting conditions.
  • Simplified System Integration: Integrated ISP and DVP interface streamline the design process.
  • Extended Battery Life: Low power consumption allows for longer usage in mobile applications.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details:

The OV3610-C00B supports various output formats, including YUV422 and RGB565. It operates at a voltage range of typically 2.8V for analog and 1.8V for digital. The sensor incorporates several control features accessible through a serial camera control bus (SCCB) interface, allowing for precise adjustment of image parameters. The OV3610-C00B is also designed to minimize image artifacts such as fixed pattern noise and blooming, contributing to the overall image quality. The 'C00B' suffix might indicate specific calibration settings or manufacturing process improvements compared to the base OV3610 model.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Intel
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NVIDIA
Lowest to $47.5828

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess