EN
  • EN
  • DE

OV3610

Part No OV3610
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264441-OV3610
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV3610 CAD Model

Description

The OmniVision OV3610 is a CameraChip™ sensor designed for mobile phone camera applications. This sensor delivers high-quality 3-megapixel images and video, integrating advanced features for improved performance in various lighting conditions. It is a compact and low-power solution, making it suitable for integration into space-constrained mobile devices.

Applications:

  • Mobile Phone Cameras: Used as the primary camera sensor in mobile phones for capturing still images and video.
  • Digital Cameras: Integrated into compact digital cameras requiring high-resolution imaging.
  • Security Cameras: Employed in security systems for video surveillance purposes.
  • Automotive Applications: Used in dashboard cameras and rear-view camera systems.

Features:

  • 3-Megapixel Resolution: Captures images at a resolution of 2048 x 1536 pixels.
  • OmniPixel3-HS™ Technology: Utilizes OmniVision's high-sensitivity pixel technology for improved low-light performance.
  • Integrated Image Signal Processor (ISP): Includes an ISP for auto white balance, auto exposure, and color processing.
  • Digital Video Port (DVP) Interface: Provides a standard digital interface for easy integration with host processors.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.
  • Compact Size: Small form factor for integration into space-constrained applications.

Benefits:

  • High-Quality Imaging: Delivers sharp, detailed images and video.
  • Superior Low-Light Performance: OmniPixel3-HS technology ensures excellent image quality even in challenging lighting conditions.
  • Simplified System Integration: Integrated ISP and DVP interface streamline the design process.
  • Extended Battery Life: Low power consumption allows for longer usage in mobile applications.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details:

The OV3610 supports various output formats, including YUV422 and RGB565. It operates at a voltage range of typically 2.8V for analog and 1.8V for digital. The sensor incorporates several control features accessible through a serial camera control bus (SCCB) interface, allowing for precise adjustment of image parameters. The OV3610 is also designed to minimize image artifacts such as fixed pattern noise and blooming, contributing to the overall image quality.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess