EN
  • EN
  • DE

3Z4S-LE-MSRL-CW44

Part No 3Z4S-LE-MSRL-CW44
Manufacturer Omron
Catalog Machine Vision - Lighting
Description RING WHITE 123MM W/ EXT TUBES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ring
Color White
Height 0.669" (17.00mm)
Outer Diameter 4.843" (123.00mm) Dia
Inner Diameter 1.732" (44.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE-MSRL-CW44 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LIGHT RED 150MM 11.2W
Need more? Email Us
Lumex Opto/Components Inc.
LED ENG SUNBRITERA WARMWHT STRIP
Need more? Email Us
Omron
COAX LT WHITE 94X57X60MM
Need more? Email Us
Omron
WHITE BAR LIGHT WIDEDIR PTRN
Need more? Email Us
Omron
LINE LIGHT WHITE 302X16MM
Need more? Email Us
Omron
216MM OD WHIT FLATRING LIGHT
Need more? Email Us
Omron
CONVERGING BEAM LIGHT
Need more? Email Us
Omron
DIRECT RING RED 120MM 8.9W
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 1130MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess