EN
  • EN
  • DE

3Z4S-LE SV-1214H

Part No 3Z4S-LE SV-1214H
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 12.0mm
Compatible Sensor Size (Max) 2/3"
Field of View 30.2° x 39.6°
Working Distance 100mm (Min)
Filter Size M27 x P0.5
Diameter 30.0mm Dia
Length 51.0mm
Mounting Type C-Mount
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-1214H CAD Model

Description

NULL

You May Also Be Interested in

Omron
LENS STANDARD C-MOUNT / Standard Lens 1/3" C-Mount
Need more? Email Us
Omron
LENS MACRO ADJ 118WD 13.2FOV
Need more? Email Us
Omron
LENS MACRO 0.1X C-MOUNT
Need more? Email Us
Omron
2X REAR CONVERTER LENS
Need more? Email Us
Omron
LENS STANDARD F2.5
Need more? Email Us
Omron
MV LENS
Need more? Email Us
Omron
SHOCK RESIST 20MM FNO-2 LENS
Need more? Email Us
Omron
TELECENTRIC MACRO LENS 0.3X
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess