EN
  • EN
  • DE

7311-1300-1000

Part No 7311-1300-1000
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description ID30 WVGA SD 300MM R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Operating Temperature -;5;9;7;10;8;3;4;2;1;2170;4252;629;480;1885;2330;2637;236;1110;298;2046;1882;818;0;89603;76434;76425;121244;121245;118885;121246;121247;121248;121249;121250;124816;122817;57999;58000;40893;121253;124533;124672;67993;76426;121322;121323;74933;57982;57986;48527;43749;57984;57985;58002;58003;58004;91252;115611;123892;58005;63236;124683;61;3;804;4;17;0;1;167762;318005;378130;819011;282968;92961;155766;181061;184839;189029;255265;824666;824669;272516;500051;301078;764632;824668;101065;810898;824665;118280;736149;824670;825309;500049;823663;736150;824671;500050;824667;825308;823664;736152;1;364585;210170;282968;98094;113128;736151;736153;824672;810899;189029;736154;500052;500054;823665;500053;764633;819012;1;364585;824657;815050;794030;815053;815052;500055;500057;98089;794033;737251;794036;737260;815051;155762;155763;782729;500056;794037;737253;459552;794038;818876;186661;192235;736155;737255;198921;198924;212104;824656;824653;737256;459553;794040;794041;794042;794043;822292;794044;794045;794046;822000;235811;794364;794047;238886;794049;244080;794050;824654;255264;794051;794052;794053;794054;794055;794056;821999;794057;794058;262003;824660;794059;764631;794060;794061;824659;794062;289160;736156;293287;794063;794064;67764;825311;823662;70101;85385;794031;794032;824661;794343;794034;794035;824658;139761;763514;824662;147597;157650;157651;825310;824655;794039;794048;818877;1;364585;737263;737265;701778;737264;459555;701777;771109;794377;492349;492353;492356;492369;492355;492362;492367;824993;1;1;345656;500058;425852;359107;425853;359110;359109;359111;180843;711608;83284;701073;497030;236324;824664;68168;94409;213048;1;1;332179;377022;1;327746;331587;174442;174444;175220;178452;203387;207646;815054;209800;229101;229145;229162;249586;64221;64235;80570;80598;97647;112744;813624;144627;794065;155281;219269;1;1;459554;804104;352049;404924;1;329230;352760;1;325426;325433;329807;330515;333006;418344;1;359893;359897;359902;794342;359913;359916;359946;359953;359987;359995;359999;360066;430233;212579;192631;181546;139388;139395;139399;66969;66977;824663;38936;38940;38945;38959;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 7311-1300-1000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID20 SXGA HD 133MM HS
Need more? Email Us
Omron
ID20 SXGA SD 190MM X
Need more? Email Us
Omron
ID20 SXGA HD 133MM X
Need more? Email Us
Omron
ID30 SXGA HD 133MM
Need more? Email Us
Omron
ID20 SXGA SD 190MM HS P
Need more? Email Us
Omron
ID30 SXGA HD 190MM
Need more? Email Us
Omron
ID20 WVGA HD 102MM HS X
Need more? Email Us
Omron
BAR CODE READER CHASSIS MOUNT
Need more? Email Us
Omron
ID30 WVGA HD 300MM HS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess