EN
  • EN
  • DE

A165-JAA-2

Part No A165-JAA-2
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON DPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Type Standard
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 125 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Blue
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP66 - Dust Tight, Oil and Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;19;602001;1528;2057;4809;1920;2460;1967;4489;679;2170;600428;708;108;2649;3899;432;1644;2449;4654;2216;602346;1835;3761;966;32;1722;350;141;1948;283;5730;600802;451;3845;183;602027;600439;136;4020;26;480;1885;602035;78;600259;602264;1927;3746;5055;4223;18;5346;600051;67;1866;882;602345;602213;2508;23;3453;563;360;1188;236;39;602277;10;1110;1778;1715;2326;3264;2223;4008;486;1597;5212;1882;3473;1568;5173;2299;137;600350;450;17;1508;1712;5452;28;602224;732;85;818;0;89483;22233;22234;89484;89485;22235;89482;13689;50527;66237;14288;28156;13657;48632;6290;1911;14168;13874;7463;104809;4650;14187;20106;9761;14234;48542;49214;14188;104811;5535;12058;13875;10959;14240;15136;37770;6731;4654;8830;7461;89486;9890;1369;4655;23797;14280;10017;4293;13932;5846;14304;30780;14305;14306;14307;30782;30785;30787;30781;30788;30789;6574;13124;22809;104812;14310;22810;94241;22811;93419;2159;82;89487;115450;28688;17489;14358;8832;7501;14359;13383;19256;14364;68421;151;34204;14797;14365;14366;29151;29150;14367;11164;6293;5862;5755;14368;14369;410;4197;5756;14370;14371;61393;50875;14384;8062;1011;12254;2090;13976;76078;2335;8079;20233;32275;14161;14406;14407;25127;14408;709;14409;865;14410;6360;14411;36620;14412;14413;1012;5470;5476;1013;14414;14461;36862;14493;8774;30827;14503;14492;48904;50419;50418;31600;43129;14502;65320;3655;60917;14504;14505;14506;14507;34388;14508;34387;44612;61942;53551;63102;48690;30850;33690;6841;20168;85336;34499;34500;34723;34724;83214;4872;14509;14510;14511;14512;14211;73731;70149;70150;87974;97516;14513;122873;53583;53584;53585;58083;69181;81056;69180;97191;14517;95479;14518;14519;5153;30901;83215;55869;14526;48914;29384;129463;129462;129459;129460;129465;129461;129466;129464;46664;25131;25132;3421;1433;13231;9109;8773;5135;15860;1484;14209;19989;130593;55519;95419;15071;95480;14527;14525;432;2006;83340;109362;83339;48862;14531;95420;14532;14534;14535;62903;14536;49396;164;119841;120753;14537;3740;14541;19507;2206;14538;49395;55806;62928;1089;14542;14543;14544;14545;14549;14547;14548;14533;119747;794;1233;310;19163;1237;14550;57197;7343;2187;14551;27532;33258;2395;11295;57969;23476;33259;33260;14552;14553;14554;14555;33110;104124;109770;104344;104254;110092;104253;110042;104126;104127;104323;104484;104255;104483;104129;104326;104482;104130;104256;104131;47;14556;120517;63109;120388;257;14557;14558;4714;125216;14472;66356;14397;18926;14565;34981;10053;14363;130073;130032;30235;23669;32276;32278;32277;14566;14270;14568;1292;14569;57537;116366;98084;51834;75207;112588;20238;16248;14570;36;5383;57335;182;125948;125949;132891;125950;102453;21536;24662;1755;34173;14571;100056;65697;38;26889;58197;76541;1432;2003;106288;69010;39079;19510;19509;1079;21667;19043;19045;23471;26560;23472;125896;125895;125897;125899;24153;19044;125898;14573;14416;17476;39317;60084;14162;13661;14160;30650;13427;56;14575;7366;95782;14582;14583;19050;95418;55385;14584;14585;43188;292;7189;16127;3235;6020;30603;14581;8625;35026;35176;35178;55387;55388;6786;14588;14589;92474;92480;92481;92477;92478;92479;39393;13326;14475;14592;125217;1507;1845;14189;22344;21448;124352;21447;44955;6945;14593;14594;6946;14595;15847;14272;11073;10322;82976;5289;20230;41;30503;20994;114118;3696;124823;112589;54;3336;14596;14598;104810;31850;14599;15171;15172;21537;102454;29902;5876;14602;102455;29901;54020;128252;62313;63972;117108;63973;14603;14271;76955;14604;14605;5290;3250;14808;44743;49872;13845;45715;106287;
Ultra Librarian 3D Model Ultra Librarian A165-JAA-2 CAD Model

Description

NULL

You May Also Be Interested in

Apem Inc.
SWITCH PUSH DPDT 0.1A 30V / Pushbutton Switch DPDT Standard Through Hole, Right Angle
Need more? Email Us
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $43.7006
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess