EN
  • EN
  • DE
  • IT

A16L-JGA-5D-1

Part No A16L-JGA-5D-1
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Type Standard, Illuminated
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 125 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Green
Illumination Type, Color LED, Green
Illumination Voltage (Nominal) 5 VDC
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP40
Panel Cutout Dimensions Circular - 16.00mm Dia
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;19;602001;1528;2057;4809;1920;2460;1967;4489;679;2170;600428;708;108;2649;3899;432;1644;2449;4654;2216;602346;1835;3761;966;32;1722;350;141;1948;283;5730;600802;451;3845;183;602027;600439;136;4020;26;480;1885;602035;78;600259;602264;1927;3746;5055;4223;18;5346;600051;67;1866;882;602345;602213;2508;23;3453;563;360;1188;236;39;602277;10;1110;1778;1715;2326;3264;2223;4008;486;1597;5212;1882;3473;1568;5173;2299;137;600350;450;17;1508;1712;5452;28;602224;732;85;818;0;89483;22233;22234;89484;89485;22235;89482;13689;50527;66237;14288;28156;13657;48632;6290;1911;14168;13874;7463;104809;4650;14187;20106;9761;14234;48542;49214;14188;104811;5535;12058;13875;10959;14240;15136;37770;6731;4654;8830;7461;89486;9890;1369;4655;23797;14280;10017;4293;13932;5846;14304;30780;14305;14306;14307;30782;30785;30787;30781;30788;30789;6574;13124;22809;104812;14310;22810;94241;22811;93419;2159;82;89487;115450;28688;17489;14358;8832;7501;14359;13383;19256;14364;68421;151;34204;14797;14365;14366;29151;29150;14367;11164;6293;5862;5755;14368;14369;410;4197;5756;14370;14371;61393;50875;14384;8062;1011;12254;2090;13976;76078;2335;8079;20233;32275;14161;14406;14407;25127;14408;709;14409;865;14410;6360;14411;36620;14412;14413;1012;5470;5476;1013;14414;14461;36862;14493;8774;30827;14503;14492;48904;50419;50418;31600;43129;14502;65320;3655;60917;14504;14505;14506;14507;34388;14508;34387;44612;61942;53551;63102;48690;30850;33690;6841;20168;85336;34499;34500;34723;34724;83214;4872;14509;14510;14511;14512;14211;73731;70149;70150;87974;97516;14513;122873;53583;53584;53585;58083;69181;81056;69180;97191;14517;95479;14518;14519;5153;30901;83215;55869;14526;48914;29384;129463;129462;129459;129460;129465;129461;129466;129464;46664;25131;25132;3421;1433;13231;9109;8773;5135;15860;1484;14209;19989;130593;55519;95419;15071;95480;14527;14525;432;2006;83340;109362;83339;48862;14531;95420;14532;14534;14535;62903;14536;49396;164;119841;120753;14537;3740;14541;19507;2206;14538;49395;55806;62928;1089;14542;14543;14544;14545;14549;14547;14548;14533;119747;794;1233;310;19163;1237;14550;57197;7343;2187;14551;27532;33258;2395;11295;57969;23476;33259;33260;14552;14553;14554;14555;33110;104124;109770;104344;104254;110092;104253;110042;104126;104127;104323;104484;104255;104483;104129;104326;104482;104130;104256;104131;47;14556;120517;63109;120388;257;14557;14558;4714;125216;14472;66356;14397;18926;14565;34981;10053;14363;130073;130032;30235;23669;32276;32278;32277;14566;14270;14568;1292;14569;57537;116366;98084;51834;75207;112588;20238;16248;14570;36;5383;57335;182;125948;125949;132891;125950;102453;21536;24662;1755;34173;14571;100056;65697;38;26889;58197;76541;1432;2003;106288;69010;39079;19510;19509;1079;21667;19043;19045;23471;26560;23472;125896;125895;125897;125899;24153;19044;125898;14573;14416;17476;39317;60084;14162;13661;14160;30650;13427;56;14575;7366;95782;14582;14583;19050;95418;55385;14584;14585;43188;292;7189;16127;3235;6020;30603;14581;8625;35026;35176;35178;55387;55388;6786;14588;14589;92474;92480;92481;92477;92478;92479;39393;13326;14475;14592;125217;1507;1845;14189;22344;21448;124352;21447;44955;6945;14593;14594;6946;14595;15847;14272;11073;10322;82976;5289;20230;41;30503;20994;114118;3696;124823;112589;54;3336;14596;14598;104810;31850;14599;15171;15172;21537;102454;29902;5876;14602;102455;29901;54020;128252;62313;63972;117108;63973;14603;14271;76955;14604;14605;5290;3250;14808;44743;49872;13845;45715;106287;13279;52849
Ultra Librarian 3D Model Ultra Librarian A16L-JGA-5D-1 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
Switchcraft Inc.
SWITCH PUSH SPDT 0.25A 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPDT 2A 125V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess