EN
  • EN
  • DE

A22NZ-L-OA

Part No A22NZ-L-OA
Manufacturer Omron
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP LED ORANGE 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type LED
Color Orange
Voltage 6V
(Select First, Then Apply Filters) Compatible Series Omron, A22NW;5;9;7;10;8;3;4;2;1;1920;679;1864;141;1948;5730;1885;360;236;1715;4008;723;3473;818;0;21923;6290;49214;15136;16433;94241;93419;2797;17489;14358;14797;16431;13664;50494;43129;63102;104124;104254;104255;104129;104130;104277;104134;104135;257;13661;14160;5876;14165;14167;14166;5041;62;61;3;17;0;2;1;1;358336;363470;364163;379769;1;313282;319929;320441;330893;351158;351522;716324;351523;382354;395219;465174;421080;423204;62885;168722;125236;126943;137391;202627;173068;176389;177404;249171;720708;720709;249873;249875;720710;720711;267452;252155;738833;80543;87718;97403;706621;152004;738834;462740;152030;155183;165862;184598;197370;224649;226124;257642;275665;67442;676076;76908;77483;78969;84289;90237;139627;147553;147559;147953;148789;717788;150722;153583;157291;704910;213650;225290;256165;1;574074;1;312453;312945;314402;314403;326685;465175;342656;465173;636881;636896;342657;342658;821356;342662;357678;789295;357679;357683;381928;381931;392403;392408;392413;392418;392419;738832;705968;706622;704191;704321;704192;704190;718808;574069;720611;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22NZ-L-OA CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
CONFIG SWITCH LAMP LED ORNG 12V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED YLW 240V
Need more? Email Us
Siemens
CONFIG SWITCH LAMP SCKT BLUE 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP SOCKET 250V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED GREEN 12V
Need more? Email Us
RAFI USA
CONFIG SWITCH LAMP LED GREEN 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED G/RED 24V
Need more? Email Us
Schneider Electric
CONFIG SW LAMP LED BLUE 110-120V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess