EN
  • EN
  • DE

D2HW-A211D

Part No D2HW-A211D
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPDT 100MA 125V  /  Switch SPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D2HW
Package Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Lever, Straight
Mounting Type Through Hole
Termination Style PC Pin
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 76gf
Release Force 7.138gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.062" (1.6mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.453" (11.5mm)
Electrical Life 100,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2HW
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Other Names D2HWA211DBYOMR,D2HW-A211D BY OMR,D2HWA211D
Standard Package 500
Win Source Part Number 1177969-D2HW-A211D
Ultra Librarian 3D Model Ultra Librarian D2HW-A211D CAD Model

Description

The D2HW-A211D is a SPDT On-Mom Lever/Straight Limit Switch from Omron Electronics.

  • Voltage Rating (AC): 125V AC
  • Voltage Rating (DC): 12V DC
  • Current Rating (AC): 100mA (AC)
  • Current Rating (DC): 2A (DC)
  • Operating Force: 76gf
  • Mechanical Life: 1,000,000 cycles
  • Ingress Protection: IP67
  • Differential Travel: 0.020 inches (0.5mm)
  • Overtravel: 0.062 inches (1.6mm)
  • Release Force: 7.138gf
  • Operating Position: 0.453 inches (11.5mm)
  • Mounting: Through a hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess