EN
  • EN
  • DE

D4JL-4RFA-C7-01

Part No D4JL-4RFA-C7-01
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK SOLENOID RELEASE 3PST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Solenoid Release
Circuit 3PST-NC x 2
Current Rating (Amps) 3A (AC), 270mA (DC)
Voltage Rating 240VAC, 250VDC
Voltage - Supply 24VDC
Holding Force 306kgf
Actuator Type Panel Disconnect
Termination Style Screw Terminal
Features Trapped Key
Conduit Thread Size M20 x2
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CCC, CE, cULus, TUV;5;9;7;10;8;3;4;2;1;1920;600260;2170;1864;3667;601864;966;1722;5730;480;1885;5055;2540;3777;23;236;1110;2046;277;1882;3473;5452;818;0;87972;94242;63447;51844;1246;59679;93104;58169;59004;59482;80418;93297;93296;93298;37683;16078;16060;37685;34633;53151;58133;37686;16080;54787;86614;1051;42198;121317;4187;44681;15988;44686;44722;15863;63163;63165;74028;120838;73989;67764;63168;60927;62897;60930;125490;60934;60929;60937;60938;61919;60953;60923;60954;93106;121213;55055;114845;114846;122139;122136;122138;122134;59680;122137;122135;59681;131116;59682;59683;124679;33463;14603;65755;63706;93103;75601;23560;93105;44729;44730;100563;79094;13586;124681;25158;69811;31440;125395;125396;117377;43769;43770;43768;112590;76745;76727;76726;76722;84647;76724;76723;84648;84649;76738;106851;126842;126843;126844;126845;126846;126841;1293;124955;13854;15853;63411;8782;86607;93101;52956;53783;53785;124538;125486;61989;54799;54802;52953;104328;110111;53755;53769;53753;53750;121338;121339;93102;101486;101367;101730;101731;101729;102064;102065;102066;102060;102061;102366;102367;102368;102062;102168;102369;102370;102063;102371;102169;102372;3743;62;61;3;17;0;2;1;1;354868;358576;508811;370910;380383;469502;509741;509742;508810;508809;415814;509252;695761;697599;202504;202506;477621;202508;202509;202510;202511;202512;202513;202514;202516;202518;202520;202521;202522;202523;202524;202525;818433;228235;228237;228238;228240;228241;228242;508759;818434;228244;249099;249101;818436;267213;818435;1;340494;340497;340500;340501;340502;340509;340513;340515;340516;340517;340518;340519;405967;406589;406606;73566;257321;287298;68835;68839;68840;100307;140421;156932;156937;156938;164431;182282;192958;192959;213260;213261;236749;236750;255855;277417;698342;738596;119756;818437;119768;119769;741863;55050;698343;55052;167603;167608;167609;131537;131541;131542;201609;201613;201614;201615;799304;201617;201619;201620;227197;719480;227204;227205;823736;247722;247731;232869;266267;266271;266272;698344;266275;266278;266280;72454;72458;698870;72467;72469;72471;1;155263;155267;155274;155281;716767;184660;238781;257678;257680;278197;69696;69699;69702;77495;508188;78980;84330;84334;634983;84348;738594;84355;85867;85869;508185;799954;508184;150744;150750;508818;150753;153598;737092;153603;508187;157312;157319;157343;818438;157346;219853;1;112736;117023;138800;155183;155274;155281;508813;69687;77055;77495;78969;78980;84330;508812;147967;150722;150744;1;244933;258078;288077;508779;692711;168143;508783;508786;508787;508794;508780;818882;508795;508791;508792;508796;508781;509743;508793;508782;508789;508785;508775;794407;508776;508777;508778;508784;508788;794408;794409;508790;1;1;314781;366637;508757;383633;401884;1;324521;325197;508217;698351;333006;508216;508806;508808;508807;508805;400555;406540;421432;80907;1;316877;325212;325220;325223;325226;348001;369973;371450;508774;371461;371466;407869;408108;508773;508772;508771;415814;120627;202209;227964;248761;266906;280992;294501;305205;73830;92330;97011;103245;108255;116225;143306;149204;154834;158914;167460;508798;819859;508801;508800;508799;508797;815086;1;294501;73830;80120;87303;92330;97011;103245;112425;116225;143306;149204;158914;165565;184251;186302;188552;194613;214933;222116;508804;508803;508802;819860;815087;1;63195;508767;1;350103;508765;508769;369969;370060;692710;508764;508762;370211;698345;508761;508760;370687;385738;385758;385768;508768;508766;212425;212532;212571;212605;181551;181560;181569;156393;156400;156422;156425;156428;156430;156434;156439;156449;156454;139395;139399;13940
Ultra Librarian 3D Model Ultra Librarian D4JL-4RFA-C7-01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC SPST
Need more? Email Us
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 3PST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess