EN
  • EN
  • DE

D4SL2055A

Part No D4SL2055A
Manufacturer Omron
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961665-D4SL2055A
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4SL2055A CAD Model

Description

The Omron D4SL-2055A is a robust safety door switch designed to provide reliable interlocking in industrial safety applications. This switch is part of Omron's D4SL series, which is known for its durability and compliance with safety standards, ensuring that machinery operates safely by preventing access to hazardous areas when the door or guard is open. This particular model includes a solenoid locking mechanism.

Applications:

  • Machine Guarding: Used on machine guards to prevent operation when the guard is open, protecting operators from moving parts.
  • Access Control: Employed in access control systems to restrict entry to hazardous areas when the door is unlocked.
  • Robotics: Integrated into robotic work cells to ensure that robots stop when the safety door is opened.
  • Conveyor Systems: Found in conveyor systems to prevent operation when the safety gate is not properly closed.
  • Packaging Machines: Used in packaging machines to stop the machine if a safety door is opened during operation.

Features:

  • Solenoid Locking: Features a solenoid locking mechanism that prevents the door from being opened while the machine is in operation.
  • Forced Guided Contacts: Equipped with forced guided contacts to ensure reliable switching and prevent false triggering.
  • Robust Housing: Constructed with a durable housing to withstand harsh industrial environments.
  • Multiple Mounting Options: Offers multiple mounting options for easy installation in various applications.
  • Compliance with Safety Standards: Complies with relevant safety standards, such as EN ISO 14119, ensuring safe operation.

Benefits:

  • Enhanced Safety: Solenoid locking and forced guided contacts ensure reliable interlocking and prevent accidental machine operation.
  • Increased Productivity: Allows for safe and efficient machine operation, improving overall productivity.
  • Reduced Downtime: Robust construction and reliable operation minimize downtime due to switch failure.
  • Simplified Installation: Multiple mounting options simplify installation and reduce installation time.
  • Compliance with Regulations: Complies with relevant safety standards, ensuring compliance with regulatory requirements.

Additional Details:

The D4SL-2055A typically requires a 24VDC power supply to operate the solenoid locking mechanism. The switch has multiple contacts for monitoring the door position and solenoid status. The degree of protection is usually IP67, ensuring that the switch is protected against dust and water ingress. Detailed wiring diagrams and specifications should be consulted in the product datasheet. This switch helps create a safer working environment in automated manufacturing settings.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess