EN
  • EN
  • DE

E2A-S08LS02-M1-B2

Part No E2A-S08LS02-M1-B2
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 2MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type PNP-NC, 3-Wire
Response Frequency 1.5kHz
Shielding Shielded
Material - Body Stainless Steel
Voltage - Supply 10V ~ 32V
Termination Style Connector
Operating Temperature -40°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M8;5;9;7;10;8;3;4;2;1;1920;3689;600260;2608;2170;600443;1864;966;1738;4252;5730;2171;480;1885;2330;4275;5073;2540;23;591;236;39;1110;2046;68;4008;2078;5209;1882;223;5452;818;0;107920;73131;130402;15138;130227;64440;130229;38425;38461;45397;14315;1435;90;467;5137;96605;96647;96641;15153;96644;96646;2606;19089;76636;23146;46711;23149;23152;84423;84058;23159;46712;23162;23163;34402;23167;23168;34406;64947;34407;34408;64952;64960;64961;64959;1051;65551;5134;96608;81189;5857;2395;24195;11295;62236;75319;15539;11294;39448;14557;70217;4714;65607;109410;65608;12264;66356;76965;88223;105706;75207;2646;22305;96609;6183;73610;10814;96642;96643;96645;5729;64965;93337;15090;15087;93338;93339;93340;5423;115433;93341;93342;93343;115434;68896;93344;93345;93347;93346;93348;93349;93350;5155;93351;129000;128987;77035;112573;112480;96610;96607;9716;76637;86923;74015;66357;64962;64963;121418;121419;65101;121420;121421;62825;62824;64822;126878;126877;2550;31942;9795;27430;15639;129643;8984;62;61;3;804;0;2;1;1;326448;839012;358576;358679;364917;417682;835058;3740;503734;3741;476609;833234;476608;823348;3742;476618;689299;3743;702855;3744;824186;476622;788077;736022;825229;465049;476621;476615;476623;4484;456428;4662;4740;456429;4932;456430;5127;5241;5245;5250;5252;5261;456431;454734;5387;456432;456433;5821;456434;5917;6204;6235;6253;6274;476614;6278;454735;6282;6283;6287;6289;476610;476612;456435;6293;6759;7103;456436;7400;7772;449469;8198;8506;8509;8519;449470;824399;476611;8534;8540;8546;428209;8811;456437;8938;449471;456438;9270;835130;9423;427876;9440;456439;456440;10322;10332;456441;10351;10358;10366;10368;10371;10373;10374;10892;11117;11378;12156;12162;12182;476605;456442;456443;12187;12564;12852;12944;13758;13777;511047;456444;13793;13798;13802;14172;14858;15360;15377;15381;16215;16666;17037;17050;17367;17724;18755;18762;18771;20036;20923;21455;456445;21463;671622;23051;24277;24285;25305;26013;794498;794499;27115;28176;752467;454584;824187;28187;454585;29485;29569;31111;31774;33651;456367;476619;33674;33679;34021;35715;36976;38285;38290;38291;476604;45202;45208;701589;701577;45209;45212;45226;50504;50508;50512;488061;476606;825222;51569;54600;54601;794500;701588;825199;824188;62292;62296;497302;62300;62302;671634;497301;62304;467892;794502;825220;128030;673576;128031;825227;825226;456448;823349;131087;476617;134199;134201;824189;134203;823350;136845;825221;171421;171459;171460;456449;825223;831696;171462;173606;824190;179576;793979;179579;701587;179588;426956;467891;179602;206498;209608;209609;476616;209610;428672;456450;825224;252582;252891;831411;824470;824192;824193;271631;271634;788023;271636;271638;476607;703203;271641;296945;467890;298081;825219;456451;825228;478489;76506;76507;705198;456446;76515;80897;89367;89368;89369;794501;92615;825225;98908;117444;150085;794503;161829;180554;180868;824191;192377;460069;200414;235414;247041;304006;79489;460068;460070;151271;1;169249;228908;1;313767;313768;313769;313770;823606;823605;823604;823601;794840;492251;313771;313773;823603;823602;794497;313832;313834;313836;464664;332912;335810;427873;427875;427874;338722;823598;366799;701745;794489;823647;824184;824185;378985;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380617;380618;380619;380620;380621;380622;380623;380624;380625;380626;380627;380628;736023;794490;380604;737023;467889;380611;380612;380613;737024;456426;380614;380615;388182;388188;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476602;476603;456427;390770;390971;823599;839011;701744;701743;476600;395622;395941;400467;400685;400686;400687;400688;484498;401297;13976;28
Ultra Librarian 3D Model Ultra Librarian E2A-S08LS02-M1-B2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
SENSOR INDUCT 30MM NPN M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 1.5MM PNP M8 NO
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO/NC
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCT 10MM IP67 MOD
Need more? Email Us
Omron
SENSOR INDUCT 20MM NPN M18 NC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess