EN
  • EN
  • DE

E32-A03-1 1M

Part No E32-A03-1 1M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR TRANSMISSIVE 890MM THRU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Transmissive
Sensing Distance 35.039" (890mm)
Connection Method Cable
Ingress Protection IEC IP50
Ultra Librarian 3D Model Ultra Librarian E32-A03-1 1M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENS RELAY REFL DRK/LT WIRED MOD
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTIVE 100MM PNP
Need more? Email Us
Omron
SENSOR REFLECTIVE 200MM PNP
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us
Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess