EN
  • EN
  • DE

E32-A03 2M

Part No E32-A03 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR TRANSMISSIVE 890MM THRU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Transmissive
Sensing Distance 35.039" (890mm)
Connection Method Cable
Ingress Protection IEC IP50
Ultra Librarian 3D Model Ultra Librarian E32-A03 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR PHOTOELECTRIC 20MM 2M
Need more? Email Us
Omron
PHOTOELECTRIC SENSOR; BACKGROUND
Need more? Email Us
Omron
SENS RELAY REFL DRK/LT WIRED MOD
Need more? Email Us
Omron
SENSOR RETRO POL 5M RELAY
Need more? Email Us
Omron
IO-L DIFFUSE 90MM COM3 PRE-W
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTV 1M HEAD SPOT DIF
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess