EN
  • EN
  • DE
  • IT

E3T-SL14M

Part No E3T-SL14M
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description SENSOR REFLECTIVE 15MM PNP DK ON  /  Reflective, Convergent Optical Sensor 0.197" ~ 0.591" (5mm ~ 15mm) ADJ PNP - Open Collector/Dark-ON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Series E3T
Package Box
Sensing Method Reflective, Convergent
Sensing Distance 0.197" ~ 0.591" (5mm ~ 15mm) ADJ
Voltage - Supply 12V ~ 24V
Response Time 1ms
Output Configuration PNP - Open Collector/Dark-ON
Light Source Red (650nm)
Connection Method Wire
Ingress Protection IEC IP67
Temperature Range - Operating -25°C ~ 55°C
Base Product Number E3T-SL14
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names E3TSL14M
Standard Package 1
Win Source Part Number 1176239-E3T-SL14M
Ultra Librarian 3D Model Ultra Librarian E3T-SL14M CAD Model

Description

The Omron Automation and Safety E3T-SL14M is an optical sensor that belongs to the photoelectric, industrial sensors category. This product is part of the E3T series and is packaged in a box.

  • GPTDescription: The product has an ingress protection of IEC IP67 and a response time of 1ms.
  • GPTDescription: The output configuration of the product is PNP - Open Collector/Dark-ON.
  • GPTDescription: The sensing method is reflective, convergent, and the sensing distance is 0.197" ~ 0.591" (5mm ~ 15mm) ADJ.
  • GPTDescription: The product has a voltage supply of 12V ~ 24V and an operating temperature range of -25°C ~ 55°C.

You May Also Be Interested in

STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
Lowest to $4.6799
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess