EN
  • EN
  • DE
  • IT

TSC2200IRHBR

Part No TSC2200IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PDA ANALOG INTERFACE CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 1.25mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1274668-TSC2200IRHBR
Manufacturer Homepage www.ti.com
Family Name TSC2200IRHBR
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2200IRHBR CAD Model

Description

The TSC2200IRHBR is a versatile and high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This IC is part of TI's broad portfolio of touch screen controllers and is specifically engineered to cater to the growing demands of interactive applications.

Key Features

  • Integrated Touch Screen Controller: The TSC2200IRHBR is an all-in-one solution that combines a resistive touch screen controller with additional features, making it a perfect choice for designers looking to streamline their product designs.
  • High Resolution: The device supports high-resolution touch inputs, ensuring precise and responsive user interactions with touch screen displays.
  • Advanced Power Management: With built-in power management capabilities, the TSC2200IRHBR helps reduce power consumption, which is crucial for battery-powered devices such as smartphones, tablets, and other portable electronics.
  • Flexible Interface Options: The product offers a variety of interface options, including I2C and SPI, allowing for easy integration with a wide range of microprocessors and microcontrollers.
  • Compact Form Factor: The TSC2200IRHBR comes in a compact QFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The TSC2200IRHBR is ideal for a multitude of applications where touch screen functionality is required. It is commonly used in:

  • Personal Electronics
  • Portable Media Players
  • Point-of-Sale (POS) Systems
  • Industrial Control Panels
  • Automotive Infotainment Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSC2200IRHBR is no exception. The product is designed to meet the stringent quality standards that TI has set for its components, ensuring reliable performance in a variety of environmental conditions.

Support and Resources

TI provides comprehensive technical support and resources for the TSC2200IRHBR, including datasheets, application notes, and design guides. Developers can access these resources on the Texas Instruments website to accelerate the design and development process.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
Lowest to $5.8676
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.3797
Infineon Technologies
IC SCREEN CNTRL PSOC 48QFN
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH
Lowest to $16.4520
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $36.7214
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $35.0358
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $8.2830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8838 $62.1866
16+ $7.2894 $116.6304
24+ $7.0616 $169.4784
33+ $6.8338 $225.5154
43+ $6.6060 $284.0580
57+ $5.9226 $337.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess