EN
  • EN
  • DE

E52-CA100C-N D=10

Part No E52-CA100C-N D=10
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=100CM ENCL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Length - Lead Wire 3.281' (1m)
Conductor Type Non-Grounded
Terminal Type Enclosed Terminals
Ultra Librarian 3D Model Ultra Librarian E52-CA100C-N D=10 CAD Model

Description

NULL

You May Also Be Interested in

Omron
THERMOCOUPLE K
Need more? Email Us
Omron
THERMOCOUPLE
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
T-COUPLE J L=150MM 4M SPRING
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
T-COUPLE TYPE K CRIMP 4M
Need more? Email Us
Omron
THERMOCOUPLE K
Need more? Email Us
Omron
T-COUPLE K M8 THREADED 1M
Need more? Email Us
Omron
T-COUPLE K L=20CM 1M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess