EN
  • EN
  • DE

E52-CA10AE-N 1M

Part No E52-CA10AE-N 1M
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=100MM 1M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Length - Lead Wire 3.281' (1m)
Conductor Type Non-Grounded
Terminal Type Exposed Lead Wires
Ultra Librarian 3D Model Ultra Librarian E52-CA10AE-N 1M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR THERMOCOUPLE PT100 6.4DIA
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
TEMP SENSOR,THERM,30-20, 0.5M
Need more? Email Us
Omron
T-COUPLE TYPE K L=100CM ENCL
Need more? Email Us
Omron
RTD D=4.8MM L=20CM HEATREST 8M
Need more? Email Us
Omron
T-COUPLE K L=65MM 4M FLANGE
Need more? Email Us
Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
T-COUPLE K 1.4 THREADED 1M
Need more? Email Us
Omron
RTD TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess