EN
  • EN
  • DE

EE-SPX304-W2A

Part No EE-SPX304-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Optical Sensor Through-Beam 0.142" (3.6mm) Module, Wire Leads, Slot Type
Manufacturer Omron
Package Bulk
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount, Wire Lead
Package Module, Wire Leads, Slot Type
Family Name EE-SPX304
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EESPX304W2A, OR542
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870162-EE-SPX304-W2A
Ultra Librarian 3D Model Ultra Librarian EE-SPX304-W2A CAD Model

Description

The Omron 870162-EE-SPX304-W2A is an optical sensor through-beam module designed to provide reliable sensing performance in a variety of applications.

  • Package: wire lead slot type package
  • Family: EE-SPX304 family
  • ECCN: EAR99 compliant
  • Popularity Rating: medium
  • Operating Temperature Range: -10°C to 55°C (TA)
  • Quantity Per Package: 1
  • Supply and Demand Status: limited
  • HTSUS Code: 8541.40.8000
  • Estimated Production Lead Time: 15 weeks

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.9178
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess