EN
  • EN
  • DE

EE-SV3-B

Part No EE-SV3-B
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 24 Weeks
Features Optical Sensor Through-Beam 0.134" (3.4mm) Phototransistor PCB Mount
Manufacturer Omron
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package PCB Mount
Family Name EE-SV3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EESV3B, OR780, EE-SV3-B-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917898-EE-SV3-B
Ultra Librarian 3D Model Ultra Librarian EE-SV3-B CAD Model

Description

The Omron 917898-EE-SV3-B is an optical sensor that features through-beam 0.134-inch (3.4mm) phototransistor for PCB mounting.

  • Operating Temperature Range: -25°C to 85°C
  • Package: Bulk
  • Family: EE-SV3
  • Mounting: Through-hole
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100
  • ECCN: EAR99
  • Suitable for: Electronic devices that require accurate and reliable sensing

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 5M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE T-SHAPE-7
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3619 $50.1714
15+ $6.8610 $102.9150
23+ $6.6466 $152.8718
32+ $6.4322 $205.8304
41+ $6.2178 $254.9298
54+ $5.5746 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,256 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess