EN
  • EN
  • DE

EE-SX1018

Part No EE-SX1018
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRAN PCB MT / Photomicrosensor (Transmissive)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Sensing Distance 0.079" (2mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 50mA
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Response Time 4μs, 4μs
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package PCB Mount
Type Unamplified
Manufacturer Pack Quantity 200
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812018-EE-SX1018
Ultra Librarian 3D Model Ultra Librarian EE-SX1018 CAD Model

Description

The EE-SX1018 is an unamplified phototransistor sensor manufactured by Omron Electronics Inc-EMC Div.

  • Sensing Distance: 0.079 inches (2mm)
  • Response Time: 4μs
  • Output Configuration: Phototransistor
  • Temperature Range: -25°C to 85°C
  • Maximum DC Forward Current: 50mA
  • Collector Current: 20mA
  • Collector Emitter Breakdown Voltage: 30V
  • Mounting Type: Through Hole
  • Package Type: PCB Mount
  • Manufacturer Package Quantity: 200
  • Product Popularity: Low

You May Also Be Interested in

Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 3M
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE L-SHAPE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8176 $53.4464
32+ $3.1324 $100.2368
50+ $3.0345 $151.7250
69+ $2.9366 $202.6254
89+ $2.8388 $252.6532
118+ $2.5451 $300.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess