EN
  • EN
  • DE

EE-SX138

Part No EE-SX138
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.134" (3.4mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 588278-EE-SX138
Ultra Librarian 3D Model Ultra Librarian EE-SX138 CAD Model

Description

The Omron 588278-EE-SX138 is an unamplified photointerrupter slot-type optical sensor.

  • Sensing Method: Through-Beam
  • Sensing Distance: 0.134" (3.4mm)
  • Response Time: 4µs
  • Voltage - Collector Emitter Breakdown: 30V
  • Current - Collector (Ic) Max: 20mA
  • Current - DC Forward (If) Max: 50mA
  • Output Configuration: Phototransistor
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C to 85°C
  • Lifecycle Status: Active

You May Also Be Interested in

FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $4.9478
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, PC Pins, Slot Type
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.2329
Allied Components International
CAMERA MONO CS-MNT OPEN AR0135CS
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
OmniVision Technologies Inc
CAMERA CUBE CHIP
Lowest to $55.2985

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess