EN
  • EN
  • DE

ER1022-042MELL

Part No ER1022-042MELL
Manufacturer Omron
Catalog Cable Pull Switches
Description CABLE PULL SWITCH 4NC 6A 120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit 6PST-4NC/2NO
Switch Function On-Off, Off-On
Current Rating (Amps) 6A (AC), 2.5A (DC)
Voltage Rating - AC 120V
Voltage Rating - DC 24V
Features Push Button Emergency Stop Switch, Status Indicator
Operating Force 12746gf
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Temperature -25°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian ER1022-042MELL CAD Model

Description

NULL

You May Also Be Interested in

Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 4NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess