EN
  • EN
  • DE

F10-S15R

Part No F10-S15R
Manufacturer Omron
Catalog Machine Vision - Cameras/Sensors
Description IMAGING CAMERA CHASSIS MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Imaging Camera
Visual Field (Max) 12.0mm x 12.0mm
Installation Distance 50.0mm
Light Source Integrated (Green)
Sensor Type CCD
Mounting Type Chassis Mount
Ingress Protection IP64 - Dust Tight, Water Resistant
Termination Style Cable with Connector
Operating Temperature 0°C ~ 40°C
Ultra Librarian 3D Model Ultra Librarian F10-S15R CAD Model

Description

NULL

You May Also Be Interested in

Omron
2D DISPLACEMENT SENSOR CHASS MNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
MINIHAWK 3MP MD USBI O 5VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess