EN
  • EN
  • DE

G2RK-2 12VDC

Part No G2RK-2 12VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Power Relay 12VDC 3A DPDT(29x13x25.5)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 170 Ω
Contact Resistance 50 mΩ
RoHS Non-Compliant
Win Source Part Number 1178061-G2RK-2 12VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RK-2 12VDC CAD Model

Description

The G2RK-2 12VDC is a general-purpose relay manufactured by Omron. This relay is designed for a wide range of switching applications, providing reliable performance and long life. It features a compact design and is suitable for mounting on printed circuit boards.

Applications

  • Industrial control systems
  • Home appliances
  • Office automation equipment
  • Vending machines
  • Security systems

Features

  • Compact size
  • High switching capacity
  • High dielectric strength
  • Long life expectancy
  • PCB terminals
  • Sealed construction available

Benefits

  • Reliable switching performance
  • Easy integration into various circuits
  • Space-saving design
  • Extended operational life
  • Provides electrical isolation between control and load circuits

Additional Details

The G2RK-2 12VDC is a double pole double throw (DPDT) relay with a coil voltage of 12VDC. It can handle a substantial switching current, making it suitable for controlling various types of loads. The relay’s construction ensures high dielectric strength, providing reliable isolation between the coil and contacts. It offers a long operational life, minimizing the need for frequent replacements. The PCB terminals are designed for easy soldering onto printed circuit boards. Sealed versions are available for applications requiring protection against dust and moisture.

Key Specifications:

  • Contact Arrangement: DPDT (2 Form C)
  • Coil Voltage: 12VDC
  • Contact Rating: 5A @ 250VAC / 30VDC
  • Coil Resistance: Varies depending on version
  • Operating Temperature: -40°C to +70°C
  • Mounting: PCB

You May Also Be Interested in

Panjit
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess