EN
  • EN
  • DE

G4W1112PUSTV8HPDC24

Part No G4W1112PUSTV8HPDC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Power Relay 24VDC 15A SPST-NO(30.5x19.5x30.5)mm THT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 33.3 mA
Coil Power 800 mW
Coil Resistance 720 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 15 A
Contact Material Cadmium, Silver
Height 30.5 mm
Length 30.5 mm
Max Current Rating 15 A
Maximum Operating Temperature 55 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 4
Operate Time 20 ms
Power Consumption 800 mW
Radiation Hardening No
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Schedule B 8536490075, 8536490075
Termination PC Pin
Throw Configuration SPST
Weight 29 g
Width 19.5 mm
Win Source Part Number 1060219-G4W1112PUSTV8HPDC24
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4W1112PUSTV8HPDC24 CAD Model

Description

The Omron 1060219-G4W1112PUSTV8HPDC24 is a high-quality power relay with a non-latching coil type and a contact current rating of 15 A.

  • Manufacturer: Omron
  • Suitable for: Use in various electronic devices such as computers, smartphones, and tablets.
  • Maximum Operating Temperature: 55 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess