EN
  • EN
  • DE

G5CA-1A-E 5VDC

Part No G5CA-1A-E 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 125 Ω
Contact Resistance 30 mΩ
RoHS Non-Compliant
Win Source Part Number 1060246-G5CA-1A-E 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5CA-1A-E 5VDC CAD Model

Description

The G5CA-1A-E 5VDC is a low signal relay manufactured by Omron. It's designed for switching low-level signals in various electronic circuits, such as telecommunications equipment, measuring instruments, and control systems. This relay is characterized by its compact size, high sensitivity, and reliable performance.

Applications

  • Telecommunications Equipment: Switching signals in telephone exchanges and communication systems.
  • Measuring Instruments: Signal routing in multimeters, oscilloscopes, and other test equipment.
  • Control Systems: Switching control signals in industrial automation systems.
  • Security Systems: Signal switching for alarm systems and access control systems.
  • Consumer Electronics: Signal routing in audio equipment and other consumer devices.

Features

  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Sensitivity: Requires minimal coil power for activation.
  • Low Contact Resistance: Minimizes signal loss and ensures reliable switching.
  • Long Life Expectancy: Provides reliable performance over an extended period.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Reliable Signal Switching: Ensures consistent and dependable performance in sensitive electronic circuits.
  • Reduced Power Consumption: High sensitivity minimizes power requirements, making it suitable for battery-powered applications.
  • Space-Saving Design: Compact size allows for high-density board layouts.
  • Extended Equipment Lifespan: Provides reliable performance over a long period, reducing maintenance costs.
  • Simplified System Design: Easy to integrate into existing circuits with standard terminal configurations.

Additional Details

The G5CA-1A-E 5VDC has a 5VDC coil voltage. Refer to the manufacturer's datasheet for detailed specifications, including contact ratings, operating temperature range, and mechanical life expectancy. Proper wiring and protection circuits are essential for optimal relay performance. This relay is designed for through-hole mounting.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9090 $59.0850
140+ $0.8501 $119.0140
215+ $0.8212 $176.5580
305+ $0.7623 $232.5015
395+ $0.7334 $289.6930
495+ $0.7034 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess