The UTC 78L05ML is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). This series of regulators is widely used to provide a stable +5V output voltage from a higher input voltage. They are commonly employed in various electronic circuits to ensure a constant voltage supply for sensitive components, protecting them from voltage fluctuations and damage.
Applications
- Power supplies for microcontrollers and digital logic circuits.
- Voltage regulation in battery-powered devices.
- Linear regulation in electronic instruments.
- Post-regulation for switching power supplies.
- On-card regulation for distributed power systems.
Features
- Fixed +5V output voltage.
- Internal short-circuit current limiting.
- Thermal overload protection.
- Output transistor safe-area compensation.
- Small size and low cost.
Benefits
- Stable and regulated output voltage.
- Protection against short circuits and overloads.
- Simplified circuit design.
- Reduced component count.
- Improved system reliability.
Additional Details
The UTC 78L05ML requires a minimum input voltage of typically around 7V to maintain a stable +5V output. The maximum input voltage is usually around 30V. The output current capability is typically 100mA. The 'ML' suffix likely refers to the package type, such as a small outline transistor (SOT) package. Internal protection circuitry includes short-circuit current limiting, which prevents the device from being damaged if the output is shorted to ground, and thermal overload protection, which shuts down the regulator if it overheats. Proper heat sinking may be required if the regulator is dissipating significant power. A small ceramic capacitor (e.g., 0.1μF) is typically recommended on the output to improve stability and reduce noise. Consult the official UTC datasheet for detailed specifications, including the input voltage range, output current rating, dropout voltage, quiescent current, and thermal resistance. It's crucial to verify the voltage and current requirements of the load being powered to ensure the regulator is operating within its safe operating area.