EN
  • EN
  • DE

G5LE-14 24VDC

Part No G5LE-14 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.44 kΩ
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 990212-G5LE-14 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5LE-14 24VDC CAD Model

Description

The Omron G5LE-14 24VDC is a reliable and versatile general-purpose relay. It's designed for a broad range of applications where switching circuits is required, offering a balance of performance, size, and cost-effectiveness. This particular model operates with a 24VDC coil voltage.

Applications:

  • Industrial control systems: Used in automation equipment, machinery, and process control.
  • Power supplies: Implemented in power distribution units and uninterruptible power supplies (UPS).
  • HVAC systems: Controls motors, fans, and other components in heating, ventilation, and air conditioning equipment.
  • Building automation: Integrates with lighting, security, and access control systems.
  • Home appliances: Found in devices like washing machines, refrigerators, and microwave ovens.

Features:

  • Compact size: Allows for high-density mounting on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling substantial loads in various circuits.
  • Long life: Provides dependable operation for an extended period.
  • Low coil power consumption: Reduces energy usage and heat generation.
  • Various terminal styles: Offers flexibility in PCB layout and wiring configurations.
  • Sealed construction: Enhances resistance to dust, humidity, and other environmental factors.

Benefits:

  • Increased system reliability: Ensures stable and consistent switching performance.
  • Reduced downtime: Minimizes equipment failures and maintenance requirements.
  • Improved energy efficiency: Lowers operating costs through reduced power consumption.
  • Simplified circuit design: Streamlines integration into various electronic systems.
  • Enhanced safety: Provides reliable isolation between control and load circuits.

Additional Details:

The G5LE series is known for its robust design and reliable performance. Its contact arrangement is typically SPDT (Single Pole Double Throw). Key specifications to consider include contact rating (amps), coil resistance, operating temperature, and insulation resistance. Refer to the Omron datasheet for the exact specifications of the G5LE-14 24VDC model for detailed electrical characteristics, mechanical dimensions, and safety approvals. The insulation strength is designed to handle high voltages and provide safety in various applications. The relay's materials are selected to provide high durability and resistance to environmental factors.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Phoenix Contact
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess