EN
  • EN
  • DE
  • IT

G5NB-1A-E-24VDC

Part No G5NB-1A-E-24VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 759096-G5NB-1A-E-24VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5NB-1A-E-24VDC CAD Model

Description

The G5NB-1A-E-24VDC is a PCB power relay manufactured by Omron. This relay is designed for general-purpose switching applications in various electronic circuits. The 'G5NB' designates the relay series, '1A' indicates one normally open contact, 'E' signifies a sealed construction, and '24VDC' denotes the coil voltage.

Applications

  • Switching power in electronic devices.
  • Controlling motors and solenoids.
  • Interfacing between different voltage levels.
  • Isolating circuits.
  • Automated test equipment.

Features

  • Compact size for PCB mounting.
  • High switching capacity.
  • Sealed construction for dust and humidity protection.
  • Low coil power consumption.
  • Long operational life.

Benefits

  • Reliable switching performance.
  • Easy integration into electronic circuits.
  • Protection against harsh environments.
  • Reduced power consumption.
  • Extended product lifespan.

Additional Details

Typical specifications for this relay include contact rating (e.g., 5A at 250VAC), coil voltage (24VDC), coil resistance (e.g., 1600 ohms), operating time (e.g., 8 ms), and release time (e.g., 5 ms). The relay is constructed with high-quality materials and undergoes rigorous testing. Consult the Omron datasheet for precise electrical characteristics, safety certifications, and application notes. Proper coil suppression (e.g., using a diode) is recommended to protect the driving circuit from voltage spikes.

You May Also Be Interested in

Texas Instruments
LOW NOISE, HIGH SLEW RATE, UNITY GAIN STABLE VOLTAGE FREEBACK AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
TLCS-Z80 MICROPROCESSOR
Need more? Email Us
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
TDK Corporation
SMD Inductors For Power Line | FIXED IND 1UH 2.7A 50 MOHM SMD
Lowest to $0.5485
NEC
16-/8- Bit Microprocessor
Need more? Email Us
Texas Instruments
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
NXP / Nexperia
8-bit, low-power, 3 V, 100 Msps Analog-to-Digital Converter ADC
Need more? Email Us
Xicor Inc.
5 Volt, Byte Alterable E2PROM
Need more? Email Us
Texas Instruments
8-BIT MICROCONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3992 $51.8960
310+ $0.3275 $101.5250
475+ $0.3173 $150.7175
655+ $0.3071 $201.1505
845+ $0.2968 $250.7960
1,130+ $0.2661 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess