EN
  • EN
  • DE

TMPZ84C011AF-6

Part No TMPZ84C011AF-6
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TLCS-Z80 MICROPROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270930-TMPZ84C011AF-6
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPZ84C011AF-6 CAD Model

Description

The TMPZ84C011AF-6 is a Z80 family microprocessor manufactured by Toshiba Semiconductor and Storage. It is a versatile and widely used 8-bit microprocessor known for its robust instruction set and ease of interfacing with peripheral devices. The TMPZ84C011AF-6 integrates various peripheral functions onto a single chip, making it suitable for a wide range of embedded applications.

Applications

  • Embedded control systems.
  • Industrial automation equipment.
  • Consumer electronics.
  • Printers and scanners.
  • Point-of-sale (POS) systems.
  • Gaming consoles.
  • Use in early personal computers.

Features

  • Z80 Core: Based on the industry-standard Z80 microprocessor core.
  • Integrated Peripheral Functions: Includes various peripheral functions such as timers, serial communication interfaces, and parallel I/O ports.
  • Low Power Consumption: Designed for low power operation.
  • High-Speed Operation: Operates at a clock speed of 6 MHz.
  • Interrupt Handling: Supports multiple interrupt sources for real-time control.
  • DMA Controller: Integrated Direct Memory Access (DMA) controller for high-speed data transfers.
  • Clock Generator: Built-in clock generator simplifies system design.

Benefits

  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective: Integration of peripherals reduces overall system cost.
  • Low Power Operation: Suitable for battery-powered applications.
  • Wide Compatibility: Compatible with existing Z80 software and hardware.
  • Robust Performance: Offers reliable performance in a wide range of applications.

Additional Details

The TMPZ84C011AF-6 operates at a clock frequency of 6 MHz and has a wide operating voltage range, typically from 4.5V to 5.5V. It includes two 8-bit parallel I/O ports, a serial communication interface (SCI), and two 16-bit timers. The integrated DMA controller allows for high-speed data transfers between memory and peripherals. The microprocessor is available in a various package options, including a DIP (Dual In-Line Package) and a QFP (Quad Flat Package). The operating temperature range is typically -40°C to +85°C. Due to its versatile features and widespread use, ample documentation and software support are available for the Z80 family of microprocessors. This microprocessor is a dependable choice for embedded systems requiring a balance of performance, cost, and ease of use. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess